We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2R02U

Part No : STTH2R02U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,609 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054391-STTH2R02U
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH2R02U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 2A, separately. The highest operating temperature of the STTH2R02U is 175°C (Max). It can deliver 2A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054391-STTH2R02U
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2R02U
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
STTH2R02U Price

STTH2R02U Datasheet
STTH2R02U Application

STTH2R02U Replacement
STTH2R02U Pdf

STTH2R02U Pinout
STTH2R02U Image

STTH2R02U Picture
STTH2R02U In Stock

STTH2R02U Distributor
STTH2R02U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC DDR TERMINATION SPAK-5
147
IC RTC CLK/CALENDAR PAR 24-SOIC
Zener Voltage Regulators
300
XC2C32A CoolRunner-II CPLD | IC CPLD 32MC 5.5NS 56BGA
27
FIXED IND 15UH 1.5A 68 MOHM SMD
30
ICL 3 OHM 20% 7.4A 16MM
335
IC TRANSLATOR TRIPLE 20-SOIC
74
NPN Silicon RF Transistor (For broadband amplifiers up to 1GHz at collector currents from 1mA to 20mA)
13