We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2R02UY

Part No : STTH2R02UY
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 2A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 116969-STTH2R02UY
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH2R02UY is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 2A, separately. The highest operating temperature of the STTH2R02UY is 175°C (Max). It can deliver 2A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 116969-STTH2R02UY
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2R02UY
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
STTH2R02UY Price

STTH2R02UY Datasheet
STTH2R02UY Application

STTH2R02UY Replacement
STTH2R02UY Pdf

STTH2R02UY Pinout
STTH2R02UY Image

STTH2R02UY Picture
STTH2R02UY In Stock

STTH2R02UY Distributor
STTH2R02UY Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
LED GREEN/RED DIFFUSED 0603 SMD
404
TRANS PNP 45V 0.5A SMD SOT23-3
1266
1.03V positive LDO regulator IC with on/off control
266
FIXED IND 2.2UH 1.72A 59 MOHM
409
N-Channel Enhancement Mode Field Effect Transistor
48
3-TERMINAL POSITIVE VOLTAGE REGULATOR 
1900
IC TEMPERATURE SENSOR SOD70
600