We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH2R06

Part No : STTH2R06
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 2A DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 53,765 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 103303-STTH2R06
Operating Temperature - Junction -40°C to 175°C
Case / Package DO-41
Mounting Through Hole
Current - Reverse Leakage @ Vr 2μA @ 600V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging AMMO PACKAGE
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH2R06 is a Standard diodes, encapsulated in DO-41 AMMO PACKAGE package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 2A, separately. The highest operating temperature of the STTH2R06 is -40°C to 175°C. It can deliver 2A average rectified current and 2μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 64 pct.
Popularity Medium
Win Source Part Number 103303-STTH2R06
Operating Temperature - Junction -40°C to 175°C
Case / Package DO-41
Mounting Through Hole
Current - Reverse Leakage @ Vr 2μA @ 600V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7V @ 2A
Current - Average Rectified (Io) 2A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging AMMO PACKAGE
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2R06
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
STTH2R06 Price

STTH2R06 Datasheet
STTH2R06 Application

STTH2R06 Replacement
STTH2R06 Pdf

STTH2R06 Pinout
STTH2R06 Image

STTH2R06 Picture
STTH2R06 In Stock

STTH2R06 Distributor
STTH2R06 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRANSISTOR 4SMD
300
NPN EPITAXIAL SILICON TRANSISTOR
20400
32-bit floating-point transputer - xtended temperature
1
Mobile Pixel Link (MPL) Display Interface Serializer and Deserializer
37
PCI2060 Asynchronous PCI-to-PCI
10
IC REG LDO 3.6V 80MA SC70-5
24199