Search
Filters

STTH2R06U

Part No :
STTH2R06U
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 2A SMB / Rectifier Diode Switching 600V 2A 50ns 2-Pin SMB T/R
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
285+
$0.1760
$50.160
690+
$0.1450
$100.050
1,065+
$0.1410
$150.165
1,460+
$0.1370
$200.020
1,895+
$0.1320
$250.140
2,525+
$0.1190
$300.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 93,901 pieces can ship immediately
MOQ: 315 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 2μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 093844-STTH2R06U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Family Name STTH2R06
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
UF2J_R2_00001; CMR2S-06 TR13 Tin/Lead; UF2J_R1_00001; RS2J;  
The STMicroelectronics STTH2R06U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 2A, separately. The highest operating temperature of the STTH2R06U is -40°C to 175°C. It can deliver 2A average rectified current and 2μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 2μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 093844-STTH2R06U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Family Name STTH2R06
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
UF2J_R2_00001; CMR2S-06 TR13 Tin/Lead; UF2J_R1_00001; RS2J;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2R06U
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
STTH2R06U Price

STTH2R06U Datasheet
STTH2R06U Application

STTH2R06U Replacement
STTH2R06U Pdf

STTH2R06U Pinout
STTH2R06U Image

STTH2R06U Picture
STTH2R06U In Stock

STTH2R06U Distributor
STTH2R06U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC BATT CHRGR SW 2.5A 25FLIPCHIP
557
GaAs Push Pull Hybrid 40 - 870MHz 18.7dB min. Gain @ 870MHz 240mA max. @ 24VDC
±16.5kV ESD, Large Output Swing, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers | IC TXRX RS422/485 115KBPS 8MSOP
OCTAL-BUS TRANSCEIVER,3-STATE, NON-INVERTING
2
12MHz Rail-to-Rail Input-Output Op Amps
94

Top Sellers