We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3006W

Part No : STTH3006W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 30A DO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.347
€46.944
50+
€1.986
€99.315
75+
€1.926
€144.450
100+
€1.866
€186.570
125+
€1.805
€225.675
170+
€1.625
€276.318
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,417 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 038184-STTH3006W
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Current - Reverse Leakage @ Vr 25μA @ 600V
Reverse Recovery Time (trr) 70ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Case / Package DO-247
The STMicroelectronics STTH3006W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 30A, separately. The highest operating temperature of the STTH3006W is 175°C (Max). It can deliver 30A average rectified current and 25μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 038184-STTH3006W
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Current - Reverse Leakage @ Vr 25μA @ 600V
Reverse Recovery Time (trr) 70ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Case / Package DO-247
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3006W
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
STTH3006W Price

STTH3006W Datasheet
STTH3006W Application

STTH3006W Replacement
STTH3006W Pdf

STTH3006W Pinout
STTH3006W Image

STTH3006W Picture
STTH3006W In Stock

STTH3006W Distributor
STTH3006W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 50V 250MA SOD80
11250
IC UART 8B 3.3V QUAD 64LQFP
17
4-Pin SIP OptoMOS Relay
4
IC DECODER 2-TO-4 LINE SM8
25
QUAD 2-INPUT NOR GATE
86
DGTL ISO 2.5KV GEN PURP 16SOIC
879
IC SWITCH DUAL SPDT 10TDFN
286
FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8SOIC
1234
2 A low VF MEGA Schottky barrier rectifier
7561
POWER FACTOR CONTROLLERS
155