Search
Filters

STTH3010D

Part No :
STTH3010D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1KV 30A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
$2.275
$56.875
55+
$1.925
$105.875
85+
$1.867
$158.695
115+
$1.808
$207.920
145+
$1.750
$253.750
195+
$1.575
$307.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 1000V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037798-STTH3010D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH3010D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 30A, separately. The highest operating temperature of the STTH3010D is 175°C (Max). It can deliver 30A average rectified current and 15μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 1000V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037798-STTH3010D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3010D
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
STTH3010D Price

STTH3010D Datasheet
STTH3010D Application

STTH3010D Replacement
STTH3010D Pdf

STTH3010D Pinout
STTH3010D Image

STTH3010D Picture
STTH3010D In Stock

STTH3010D Distributor
STTH3010D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 27V 200MW UMD2
7177
SURFACE MOUNT SILICON ZENER DIODES
602
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
1
IC VREF SHUNT ADJ SC70
72
IC EEPROM 2KBIT 2MHZ 8MAP
498
IC DSP FIX/FLOAT POINT 176HLQFP / DSP Fixed-Point/Floating-Point 32bit 456MHz 3648MIPS 176-Pin HLQFP EP Tray
30
IC GATE XOR 1CH 2-INP SOT-23-5
699

Top Sellers