Search
Filters

STTH3010PI

Part No : STTH3010PI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 30A DOP3I
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.433
€48.651
50+
€2.058
€102.897
75+
€1.995
€149.650
100+
€1.934
€193.370
130+
€1.871
€243.244
175+
€1.684
€294.750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,630 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 1000V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212409-STTH3010PI
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3010PI is a Standard diodes, encapsulated in DOP3I Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 30A, separately. The highest operating temperature of the STTH3010PI is 175°C (Max). It can deliver 30A average rectified current and 15μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 1000V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212409-STTH3010PI
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3010PI
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
STTH3010PI Price

STTH3010PI Datasheet
STTH3010PI Application

STTH3010PI Replacement
STTH3010PI Pdf

STTH3010PI Pinout
STTH3010PI Image

STTH3010PI Picture
STTH3010PI In Stock

STTH3010PI Distributor
STTH3010PI Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC HEX INVERTER 14-SOIC
6130
IC ADC 10BIT SERIAL 20-SSOP
100
IC MCU 8BIT 8KB OTP 68PLCC
10
IC 4OUT ANY FREQ
3
TRANS PNP 80V 10A TOP-3F
3
FILTER LC 0.1UF SMD
1466
IC COMPAR MCRPWR CMOS RR SOT23-5
200
IC TRANSCEIVER E1 QUAD 5V 256BGA
22

Top Sellers