We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3012W

Part No : STTH3012W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 30A DO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2.25V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1200V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212410-STTH3012W
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
VS-30EPF12PBF;  STTH30S12W; STTH3012W;  STTH3010W;  
The STMicroelectronics STTH3012W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.25V @ 30A, separately. The highest operating temperature of the STTH3012W is 175°C (Max). It can deliver 30A average rectified current and 20μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2.25V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1200V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212410-STTH3012W
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
VS-30EPF12PBF;  STTH30S12W; STTH3012W;  STTH3010W;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3012W
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
STTH3012W Price

STTH3012W Datasheet
STTH3012W Application

STTH3012W Replacement
STTH3012W Pdf

STTH3012W Pinout
STTH3012W Image

STTH3012W Picture
STTH3012W In Stock

STTH3012W Distributor
STTH3012W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
INTEGRATED LLC CONTROLLER
52
IC MCU 16BIT 32KB FLASH 28QFN
791
POSITIVE-VOLTAGE REGULATORS
292
BOARD EVALUATION ADCMP573BCP
1
TRANSISTOR (FM/AM RF, MIX, OSC, IF HIGH FREQUENCY AMPLIFIER APPLICATIONS)
2370