We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH302S

Part No : STTH302S
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 3A SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,885 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 950mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054030-STTH302S
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
The STMicroelectronics STTH302S is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 950mV @ 3A, separately. The highest operating temperature of the STTH302S is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 950mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054030-STTH302S
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH302S
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
STTH302S Price

STTH302S Datasheet
STTH302S Application

STTH302S Replacement
STTH302S Pdf

STTH302S Pinout
STTH302S Image

STTH302S Picture
STTH302S In Stock

STTH302S Distributor
STTH302S Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 4.3V 320MW SOD323
16200
IC AMP AUDIO PWR 20.6W D 64TQFP
1077
Dual BTL 14W Audio Power Amplifier Circuit
15
512M bits DDR2 SDRAM
21