Search
Filters

STTH30L06W

Part No :
STTH30L06W
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 30A DO247
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
24+
$2.1070
$50.568
58+
$1.7380
$100.804
89+
$1.6860
$150.054
123+
$1.6330
$200.859
159+
$1.5800
$251.220
211+
$1.4220
$300.042
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 24 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038218-STTH30L06W
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH30L06W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.55V @ 30A, separately. The highest operating temperature of the STTH30L06W is -40°C to 175°C. It can deliver 30A average rectified current and 25μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038218-STTH30L06W
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30L06W
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
STTH30L06W Price

STTH30L06W Datasheet
STTH30L06W Application

STTH30L06W Replacement
STTH30L06W Pdf

STTH30L06W Pinout
STTH30L06W Image

STTH30L06W Picture
STTH30L06W In Stock

STTH30L06W Distributor
STTH30L06W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
QUADRUPLE OPERATIONAL AMPLIFIERS
99
IC AMP AUDIO MONO AB MIC 4USMD
1000
IC OPAMP GP 200MHZ 8DMP
1096
GDT 350V 20% 15KA THROUGH HOLE / Gas Discharge Tubes 350VDC 15KADC 20AAC 1.5pF Axial Thru-Hole
1
Input Rectifier Diode, 20 A
40
2:1 Multiplexer
915

Top Sellers