Search
Filters

STTH30L06WY

Part No :
STTH30L06WY
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 30A DO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 194807-STTH30L06WY
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH30L06WY is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.55V @ 30A, separately. The highest operating temperature of the STTH30L06WY is -40°C to 175°C. It can deliver 30A average rectified current and 25μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 194807-STTH30L06WY
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30L06WY
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
STTH30L06WY Price

STTH30L06WY Datasheet
STTH30L06WY Application

STTH30L06WY Replacement
STTH30L06WY Pdf

STTH30L06WY Pinout
STTH30L06WY Image

STTH30L06WY Picture
STTH30L06WY In Stock

STTH30L06WY Distributor
STTH30L06WY Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
30A HIGH EFFICIENCY GLASS PASSIVATED RECTIFIER
144
High Voltage 80-V Step Down Switching Regulator
7
USB 1-CH PWR SW, AL EN 8MSOP
69
Power Switch 1-OUT 0.8A 0.38Ohm 6-Pin SC-70 T/R / IC LOAD SWITCH INT 8V SC70-6
460
OPTOISO 2.5KV TRANSISTOR 8SOIC / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N Box
200

Top Sellers