We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH30R04D

Part No : STTH30R04D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 30A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 400V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054032-STTH30R04D
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH30R04D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.45V @ 30A, separately. The highest operating temperature of the STTH30R04D is -40°C to 175°C. It can deliver 30A average rectified current and 15μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 400V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054032-STTH30R04D
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30R04D
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
STTH30R04D Price

STTH30R04D Datasheet
STTH30R04D Application

STTH30R04D Replacement
STTH30R04D Pdf

STTH30R04D Pinout
STTH30R04D Image

STTH30R04D Picture
STTH30R04D In Stock

STTH30R04D Distributor
STTH30R04D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG CTRLR ISO PWM 20-TSSOP
512
256-Bit Serial Electrically Erasable Programmable Memory
72
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
7
IC OPAMP GP 10MHZ 20HTSSOP
23
SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
170
MOSFET N-CH 25V 8.5A DPAK
330