We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH30R04W

Part No : STTH30R04W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 30A DO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.187
€54.675
50+
€1.850
€92.520
80+
€1.795
€143.568
105+
€1.739
€182.574
135+
€1.682
€227.084
180+
€1.514
€272.484
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,856 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 400V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 031577-STTH30R04W
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH30R04W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.45V @ 30A, separately. The highest operating temperature of the STTH30R04W is -40°C to 175°C. It can deliver 30A average rectified current and 15μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 400V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 031577-STTH30R04W
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30R04W
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
STTH30R04W Price

STTH30R04W Datasheet
STTH30R04W Application

STTH30R04W Replacement
STTH30R04W Pdf

STTH30R04W Pinout
STTH30R04W Image

STTH30R04W Picture
STTH30R04W In Stock

STTH30R04W Distributor
STTH30R04W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
16A HIGH EFFICIENCY GLASS PASSIVATED RECTIFIER
10
LDO Regulator Pos 2.5V 0.37A 5-Pin SOT-23 Reel package
4550
IC MULTI-CHEM BATT CHRGR 20-TQFN
135
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
1