Search
Filters

STTH3L06

Part No :
STTH3L06
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 3A SMB
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
205+
€0.2200
€45.065
480+
€0.1860
€89.285
740+
€0.1810
€133.696
1,025+
€0.1740
€178.801
1,320+
€0.1690
€223.212
1,755+
€0.1520
€267.093
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,070 pieces can ship immediately
MOQ: 205 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031578-STTH3L06
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3L06 is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 3A, separately. The highest operating temperature of the STTH3L06 is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031578-STTH3L06
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3L06
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
STTH3L06 Price

STTH3L06 Datasheet
STTH3L06 Application

STTH3L06 Replacement
STTH3L06 Pdf

STTH3L06 Pinout
STTH3L06 Image

STTH3L06 Picture
STTH3L06 In Stock

STTH3L06 Distributor
STTH3L06 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 20V SOT23-3
222
Tx-Rx FEM for Quad-Band GSM/GPRS/EDGE, and Dual-Band TD-SCDMA w/ Six Linear TRx Switch Ports, and High Band Power Amplifier Output for SVLTE Applications w/ SP2T Switch
1764
IC MCU 8BIT 16KB OTP 44PLCC / EPROM/ROM High-Speed Microcontrollers
4
TRANS NPN 40V 0.2A SOT23
1200
IC VREF SHUNT ADJ 8SOIC
55
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical, 0.70mm
6
Precision Micropower, Low Dropout Voltage References
12

Top Sellers