Search
Filters

STTH3L06S

Part No : STTH3L06S
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A SMC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
345+
$0.145
$50.025
815+
$0.123
$100.245
1,265+
$0.119
$150.535
1,725+
$0.116
$200.100
2,235+
$0.112
$250.320
2,975+
$0.101
$300.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 371 pieces can ship immediately
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054033-STTH3L06S
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Family Name STTH3L06S
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MURS360T3;   ER3JT/R7;  S3JHV7G; 
The STMicroelectronics STTH3L06S is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 3A, separately. The highest operating temperature of the STTH3L06S is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054033-STTH3L06S
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Family Name STTH3L06S
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MURS360T3;   ER3JT/R7;  S3JHV7G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3L06S
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
STTH3L06S Price

STTH3L06S Datasheet
STTH3L06S Application

STTH3L06S Replacement
STTH3L06S Pdf

STTH3L06S Pinout
STTH3L06S Image

STTH3L06S Picture
STTH3L06S In Stock

STTH3L06S Distributor
STTH3L06S Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.1V 0.3A 4X2SON
25
RES ARRAY 5 RES 10K OHM 10SIP
166
MOS FIELD EFFECT TRANSISTOR SWITCHING N-CHANNEL POWER MOS FET
207
TRANS NPN 32V 0.1A SOT-23
456
5.15GHz TO 5.85GHz 802.11a/n FRONT END MODULE
80
IC SUPERVISOR WATCHDOG SOT23-5
3378
LOW-COST I2C CONTROLLED DEFLECTION PROCESSOR FOR MULTISYNC MONITOR
294

Top Sellers