We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3L06U

Part No : STTH3L06U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
295+
€0.154
€45.401
690+
€0.131
€90.045
1,065+
€0.127
€135.149
1,475+
€0.122
€180.540
1,895+
€0.119
€225.126
2,525+
€0.107
€270.428
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,265 pieces can ship immediately
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 094413-STTH3L06U
Family Name STTH3L06
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
SETJ;  VS-4EGH06-M3/5BT; S3J;  
The STMicroelectronics STTH3L06U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 3A, separately. The highest operating temperature of the STTH3L06U is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 094413-STTH3L06U
Family Name STTH3L06
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
SETJ;  VS-4EGH06-M3/5BT; S3J;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3L06U
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
STTH3L06U Price

STTH3L06U Datasheet
STTH3L06U Application

STTH3L06U Replacement
STTH3L06U Pdf

STTH3L06U Pinout
STTH3L06U Image

STTH3L06U Picture
STTH3L06U In Stock

STTH3L06U Distributor
STTH3L06U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
16-BIT CMOS MICROCOMPUTER
19
Monolithic Peak Detector with Reset-and-Hold Mode
7
DIODE ZENER 21.18V 500MW SOD323F
2400
TAXIchip Integrated Circuits(Transparent Asynchronous Xmitter-Receiver Interface)
IC REG LDO ADJ 0.15A 8TMLF
1000
Silicon epitaxial planar type
50
IC SUPERVISOR COTS
IC SWITCH BUS 10BIT TTL 24QSOP
500
Trans RF BJT NPN 3V 0.01A 6-Pin SOT-363 Reel package
10160