We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3L06UFY

Part No : STTH3L06UFY
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A SMBFLAT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 145318-STTH3L06UFY
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH3L06UFY is a Standard diodes, encapsulated in SMBflat Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.4V @ 3A, separately. The highest operating temperature of the STTH3L06UFY is -40°C to 175°C. It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 145318-STTH3L06UFY
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3L06UFY
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
STTH3L06UFY Price

STTH3L06UFY Datasheet
STTH3L06UFY Application

STTH3L06UFY Replacement
STTH3L06UFY Pdf

STTH3L06UFY Pinout
STTH3L06UFY Image

STTH3L06UFY Picture
STTH3L06UFY In Stock

STTH3L06UFY Distributor
STTH3L06UFY Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 20TSSOP
546
IC OPAMP GP 22MHZ RRO 8VSSOP
1000
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
36
IC CPLD 128MC 10NS 256FBGA
8
Full Duplex RS-485 Transceivers
9