We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3R02

Part No : STTH3R02
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 3A DO201AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,510 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042952-STTH3R02
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
The STMicroelectronics STTH3R02 is a Standard diodes, encapsulated in DO-201AD Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 3A, separately. The highest operating temperature of the STTH3R02 is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042952-STTH3R02
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R02
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
STTH3R02 Price

STTH3R02 Datasheet
STTH3R02 Application

STTH3R02 Replacement
STTH3R02 Pdf

STTH3R02 Pinout
STTH3R02 Image

STTH3R02 Picture
STTH3R02 In Stock

STTH3R02 Distributor
STTH3R02 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
LOW POWER SCHOTTKY
196
IC REG CTRLR BUCK PMBUS 32QFN
55
RELAY GEN PURPOSE SPST 16A 5V
2
Real Time Clock with NV RAM Control
81
IC VOLT DETECTOR 5.5V SOT23-5
194
Gas Discharge Tube (GDT) Products
110
CONN HEADER 3POS .100 VERT GOLD
34
3.2x1.6mm SMD CHIP LED LAMP
101
4V Drive Nch+Pch MOSFET
304