We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3R02QRL

Part No : STTH3R02QRL
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 3A DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031579-STTH3R02QRL
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3R02QRL is a Standard diodes, encapsulated in DO-15 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 3A, separately. The highest operating temperature of the STTH3R02QRL is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031579-STTH3R02QRL
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R02QRL
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
STTH3R02QRL Price

STTH3R02QRL Datasheet
STTH3R02QRL Application

STTH3R02QRL Replacement
STTH3R02QRL Pdf

STTH3R02QRL Pinout
STTH3R02QRL Image

STTH3R02QRL Picture
STTH3R02QRL In Stock

STTH3R02QRL Distributor
STTH3R02QRL Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG BST FLYBACK INV ADJ 8SOIC
122
IC MCU 32BIT 1MB FLASH 176LQFP
54
Single Phase 15.0 AMPS. Glass Passivated Bridge Rectifiers
15
PNP Epitaxial Planar Transistor
21
High Voltage Ceramic Capacitors (SMD)
150