WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

STTH3R04RL

Part No :
STTH3R04RL
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 400V 3A DO201AD
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
360+
$0.1400
$50.400
870+
$0.1150
$100.050
1,340+
$0.1120
$150.080
1,855+
$0.1080
$200.340
2,385+
$0.1050
$250.425
3,195+
$0.0940
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,582 pieces can ship immediately
MOQ: 360 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194809-STTH3R04RL
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3R04RL is a Standard diodes, encapsulated in DO-201AD Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.5V @ 3A, separately. The highest operating temperature of the STTH3R04RL is 175°C (Max). It can deliver 3A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194809-STTH3R04RL
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R04RL
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
STTH3R04RL Price

STTH3R04RL Datasheet
STTH3R04RL Application

STTH3R04RL Replacement
STTH3R04RL Pdf

STTH3R04RL Pinout
STTH3R04RL Image

STTH3R04RL Picture
STTH3R04RL In Stock

STTH3R04RL Distributor
STTH3R04RL Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Low-Power, Quad, 12-Bit Voltage-Output DAC with Serial Interface | IC DAC 12BIT V-OUT 20DIP
IC FPGA 183 I/O 240QFP
18
Enhanced Serial Interface CODEC/Filter COMBO Family | IC CODEC FILTER CMOS 16SOIC
3
IC EEPROM 16KBIT 400KHZ 8MSOP
13570
Programmable Skew Clock Buffer
53
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 16SOIC
26
IC MCU 32BIT 256KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
18

Top Sellers