Search
Filters

STTH3R04U

Part No : STTH3R04U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 3A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,450 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031580-STTH3R04U
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3R04U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.5V @ 3A, separately. The highest operating temperature of the STTH3R04U is 175°C (Max). It can deliver 3A average rectified current and 5μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031580-STTH3R04U
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R04U
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
STTH3R04U Price

STTH3R04U Datasheet
STTH3R04U Application

STTH3R04U Replacement
STTH3R04U Pdf

STTH3R04U Pinout
STTH3R04U Image

STTH3R04U Picture
STTH3R04U In Stock

STTH3R04U Distributor
STTH3R04U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
SINGLE-SUPPLY, RAIL-TO-RAIL OPERATIONAL AMPLIFIERS MicroAmplifier TM Series
6
IC USB 2.0 TXRX 32QFN
1
IC MCU 16BIT 48KB FLASH 48LFQFP
190
DIODE GEN PURP 600V 30A TO247
4
IC CLK DUAL FIFO MEMORY 132-QFP
2
500mA Low-Noise LDO Regulator | IC REG LINEAR 1.8V 500MA TO263-5
602
64-Kbit (8 K x 8) Serial (I2C) nvSRAM Nonvolatile STORE/RECALL
9

Top Sellers