Search
Filters

STTH3R06

Part No :
STTH3R06
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 3A SMB
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
200+
$0.2550
$51.000
475+
$0.2110
$100.225
740+
$0.2040
$150.960
1,015+
$0.1980
$200.970
1,310+
$0.1910
$250.210
1,745+
$0.1720
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,315 pieces can ship immediately
MOQ: 220 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 094326-STTH3R06
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3R06 is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 3A, separately. The highest operating temperature of the STTH3R06 is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 094326-STTH3R06
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R06
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
STTH3R06 Price

STTH3R06 Datasheet
STTH3R06 Application

STTH3R06 Replacement
STTH3R06 Pdf

STTH3R06 Pinout
STTH3R06 Image

STTH3R06 Picture
STTH3R06 In Stock

STTH3R06 Distributor
STTH3R06 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Power MOSFET(Vdss=200V, Rds(on)=0.40ohm, Id=6.2A) | MOSFET N-CH 200V 6.2A TO220FP
1291
Silicon Power Z-Diodes
400
IC CONTROLLER CHIP NV 16-SOIC
30
FIXED IND 100UH 250MA 2.4 OHM
5299
IC EVS SYSTEM CTRLR 14WSON
173
FIXED IND 2.5UH 6A 17.5 MOHM SMD
2800
LED GREEN CLEAR 1208 SMD
388
IC MPU SUPERVISOR 10MSOP
28
IC OPAMP GP 7MHZ RRO SOT23-5
1069

Top Sellers