Search
Filters

STTH3R06S

Part No :
STTH3R06S
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 3A SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 787 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031581-STTH3R06S
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH3R06S is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 3A, separately. The highest operating temperature of the STTH3R06S is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031581-STTH3R06S
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R06S
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
STTH3R06S Price

STTH3R06S Datasheet
STTH3R06S Application

STTH3R06S Replacement
STTH3R06S Pdf

STTH3R06S Pinout
STTH3R06S Image

STTH3R06S Picture
STTH3R06S In Stock

STTH3R06S Distributor
STTH3R06S Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ SOT23-3
340
IC GATE XOR 1CH 2-INP SOT-353
2380
QUAD TVS/ZENER ARRAY FOR ESD AND LATCH-UP PROTECTION
686
HIGH POWER OPIC PHOTOCOUPLER
188
EVAL MODULE FOR PCM2900B / PCM2900B Audio CODEC Development Kit
32

Top Sellers