We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3R06U

Part No : STTH3R06U
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A SMB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054392-STTH3R06U
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3R06U is a Standard diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.7V @ 3A, separately. The highest operating temperature of the STTH3R06U is 175°C (Max). It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054392-STTH3R06U
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R06U
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
STTH3R06U Price

STTH3R06U Datasheet
STTH3R06U Application

STTH3R06U Replacement
STTH3R06U Pdf

STTH3R06U Pinout
STTH3R06U Image

STTH3R06U Picture
STTH3R06U In Stock

STTH3R06U Distributor
STTH3R06U Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V/1.8V 6TDFN
250
IC CLK BUFFER 100MHZ 8SOIC
28
IC OPAMP GP 10MHZ RRO 8TVSP
36
Stepping Motor Driver | IC MTR DRV BIPLR 19-28V 24HTSSOP
252
High bandwidth switch with 20- to 10-bit MUX/DEMUX
9
RF FET LDMOS 65V 31.5DB SOT12121
32
IC ADC 16BIT 3CH LP 16-TSSOP
272
TRANS NPN 2GHZ SOT-23
300
RES SMD 95.3 OHM 1% 1/10W 0603
20