We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3R06UFY

Part No : STTH3R06UFY
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 3A SMBFLAT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 124710-STTH3R06UFY
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH3R06UFY is a Standard diodes, encapsulated in SMBflat Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.9V @ 3A, separately. The highest operating temperature of the STTH3R06UFY is -40°C to 175°C. It can deliver 3A average rectified current and 3μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 124710-STTH3R06UFY
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3R06UFY
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
STTH3R06UFY Price

STTH3R06UFY Datasheet
STTH3R06UFY Application

STTH3R06UFY Replacement
STTH3R06UFY Pdf

STTH3R06UFY Pinout
STTH3R06UFY Image

STTH3R06UFY Picture
STTH3R06UFY In Stock

STTH3R06UFY Distributor
STTH3R06UFY Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Programmable Indicator “Soft” LED Blinker with TinyWire™ Single-Wire Interface
3
RES SMD 0.0 OHM JUMPER 1/2W 2010
893
IC RELAY PHOTOVO 150V 550MA 6DIP
541
DUAL ASYNCHRONOUS COMMUNICATIONS ELEMENT WITH FIFO
23
Quad, 12-Bit, 50/65 MSPS, Serial, LVDS, 3 V A/D Converter | IC ADC 12BIT PIPELINED 48LFCSP