We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH4R02B-TR

Part No : STTH4R02B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
€0.418
€45.936
255+
€0.354
€90.194
395+
€0.343
€135.446
545+
€0.332
€180.995
705+
€0.321
€226.517
935+
€0.289
€270.122
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,381 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031582-STTH4R02B-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH4R02B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.05V @ 4A, separately. The highest operating temperature of the STTH4R02B-TR is 175°C (Max). It can deliver 4A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031582-STTH4R02B-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH4R02B-TR
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
STTH4R02B-TR Price

STTH4R02B-TR Datasheet
STTH4R02B-TR Application

STTH4R02B-TR Replacement
STTH4R02B-TR Pdf

STTH4R02B-TR Pinout
STTH4R02B-TR Image

STTH4R02B-TR Picture
STTH4R02B-TR In Stock

STTH4R02B-TR Distributor
STTH4R02B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CONN RCPT 0.4MM 50POS DUAL SMD
7447
Precision Fahrenheit Temperature Sensors
1875
IC TXRX LIN 14SOIC
1199
IC REG LDO 5V 0.15A 20SOIC
33
IC LASER DVR 2CH 5.5V 32TQFP
290
DIODE ZENER ARRAY 4.7V SOT23
378