We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH4R02RL

Part No : STTH4R02RL
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 4A DO201AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-201AB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 109599-STTH4R02RL
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH4R02RL is a Standard diodes, encapsulated in DO-201AB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.25V @ 12A, separately. The highest operating temperature of the STTH4R02RL is 175°C (Max). It can deliver 4A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting Through Hole
Case / Package DO-201AB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 109599-STTH4R02RL
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH4R02RL
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
STTH4R02RL Price

STTH4R02RL Datasheet
STTH4R02RL Application

STTH4R02RL Replacement
STTH4R02RL Pdf

STTH4R02RL Pinout
STTH4R02RL Image

STTH4R02RL Picture
STTH4R02RL In Stock

STTH4R02RL Distributor
STTH4R02RL Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE, TVS, BIDIRECTIONAL, 600W,
35
LM2937 500 mA Low Dropout Regulator | IC REG LIN 5V 500MA DDPAK/TO263
831
Dual, 1MHz, Operational Amplifiers for Commercial Industrial, and Military Applications
250
TVS DIODE 70VWM 113VC SMD
4
IC A/D CONV 16BIT SAMPLNG 28SSOP
40
EZ-USB® FX3S SuperSpeed USB Controller
44