Search
Filters

STTH4R02S

Part No :
STTH4R02S
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 4A SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054034-STTH4R02S
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH4R02S is a Standard diodes, encapsulated in SMC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.05V @ 4A, separately. The highest operating temperature of the STTH4R02S is 175°C (Max). It can deliver 4A average rectified current and 3μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054034-STTH4R02S
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH4R02S
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
STTH4R02S Price

STTH4R02S Datasheet
STTH4R02S Application

STTH4R02S Replacement
STTH4R02S Pdf

STTH4R02S Pinout
STTH4R02S Image

STTH4R02S Picture
STTH4R02S In Stock

STTH4R02S Distributor
STTH4R02S Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC RCVR/DRVR HEX 6BIT DFF 32LQFP
917
Dual buffer/line driver; 3-state
300
Silicon Avalanche Diodes - 600W Surface Mount Transient Voltage Suppressors
75
RES SMD 11K OHM 0.1% 1/10W 0603
1000
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
300
AMPLIFIER SYSTEM FOR CASSETTE TAPE RECORDER
2

Top Sellers