We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH506B-TR

Part No : STTH506B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
€0.534
€45.365
200+
€0.452
€90.360
310+
€0.438
€135.873
425+
€0.424
€180.158
550+
€0.410
€225.720
730+
€0.370
€270.027
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,666 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042953-STTH506B-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH506B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 5A, separately. The highest operating temperature of the STTH506B-TR is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042953-STTH506B-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH506B-TR
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
STTH506B-TR Price

STTH506B-TR Datasheet
STTH506B-TR Application

STTH506B-TR Replacement
STTH506B-TR Pdf

STTH506B-TR Pinout
STTH506B-TR Image

STTH506B-TR Picture
STTH506B-TR In Stock

STTH506B-TR Distributor
STTH506B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Schottky Rectifiers (SBD) (30V 30A)
300
IC SUPERVISOR DUAL LV SOT23-5
2
IC REG LDO ADJ 7A TO220AB
66
IC WAN CLOCK E1/E1 DUAL 18DIP
11
OptiMOS-T2 Power-Transistor
806
1 Mbit Low Voltage Paged Flash Memory With 20 MHz Serial SPI Bus Interface
300
IC M-LVDS LINE DVR/RCVR 8-SOIC
784