We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH512B-TR

Part No : STTH512B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 105085-STTH512B-TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH512B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 5A, separately. The highest operating temperature of the STTH512B-TR is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 105085-STTH512B-TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH512B-TR
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
STTH512B-TR Price

STTH512B-TR Datasheet
STTH512B-TR Application

STTH512B-TR Replacement
STTH512B-TR Pdf

STTH512B-TR Pinout
STTH512B-TR Image

STTH512B-TR Picture
STTH512B-TR In Stock

STTH512B-TR Distributor
STTH512B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
9
Dual Differential Line Driver
48
INDUCTOR WW RF 23NH 400MA 0402
207
MOSFET P-CH 20V 7.2A 8TSSOP
250
Compact Surface Mount, High Collector emitter Voltage Type Photocoupler
511
4.5V . 90V, Programmable Frequency White LED Driver
643
Schottky barrier diode P b - free pack age is available
30
SENSOR TEMP ANLG VOLT 8-SOIC
17