Search
Filters

STTH512D

Part No :
STTH512D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1.2KV 5A TO220AC
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
60+
$0.9040
$54.240
135+
$0.7460
$100.710
210+
$0.7240
$152.040
290+
$0.7010
$203.290
370+
$0.6780
$250.860
495+
$0.6110
$302.445
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,680 pieces can ship immediately
MOQ: 65 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038204-STTH512D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH512D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 5A, separately. The highest operating temperature of the STTH512D is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038204-STTH512D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH512D
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
STTH512D Price

STTH512D Datasheet
STTH512D Application

STTH512D Replacement
STTH512D Pdf

STTH512D Pinout
STTH512D Image

STTH512D Picture
STTH512D In Stock

STTH512D Distributor
STTH512D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
QUAD TRI-STATE BUFFERS
3
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
IC REG CONV I.MX6 12OUT 56HVQFN
120
TOSHIBA THYRISTOR SILICON DIFFUSED TYPE
984
High-Speed Drivers with Dual DPST JFET Switches
2400

Top Sellers