We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH5L06B-TR

Part No : STTH5L06B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.506
€45.522
215+
€0.428
€91.913
330+
€0.415
€136.917
450+
€0.402
€181.035
580+
€0.389
€225.504
775+
€0.350
€271.328
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,500 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 117393-STTH5L06B-TR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH5L06B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 5A, separately. The highest operating temperature of the STTH5L06B-TR is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 117393-STTH5L06B-TR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5L06B-TR
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
STTH5L06B-TR Price

STTH5L06B-TR Datasheet
STTH5L06B-TR Application

STTH5L06B-TR Replacement
STTH5L06B-TR Pdf

STTH5L06B-TR Pinout
STTH5L06B-TR Image

STTH5L06B-TR Picture
STTH5L06B-TR In Stock

STTH5L06B-TR Distributor
STTH5L06B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
FERCHIPBDBB,1LN,0805,HI 39OHX400
369
IC FLATLINK(TM) RCVR 56-TSSOP
43
TRIMMER 2K OHM 0.5W TH
10
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications | OPTOISO 1.5KV TRANS W/BASE 8DIP
10
FIXED IND 300NH 8A 10 MOHM SMD
160
FIXED IND 10UH 120MA 500 MOHM
600
IC FLASH 2MBIT 66MHZ 8UDFN
177
IC UART SINGLE 24SOIC
7