We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH5L06D

Part No : STTH5L06D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
€0.561
€47.660
190+
€0.475
€90.288
295+
€0.461
€135.936
405+
€0.446
€180.792
525+
€0.432
€226.800
695+
€0.389
€270.216
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,795 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038629-STTH5L06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH5L06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 5A, separately. The highest operating temperature of the STTH5L06D is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038629-STTH5L06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5L06D
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
STTH5L06D Price

STTH5L06D Datasheet
STTH5L06D Application

STTH5L06D Replacement
STTH5L06D Pdf

STTH5L06D Pinout
STTH5L06D Image

STTH5L06D Picture
STTH5L06D In Stock

STTH5L06D Distributor
STTH5L06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
64M Synchronous DRAM
2
1 A Three-Terminal Low-Dropout Voltage Regulator
1710
JFET N-CH 30MA 150MW SMINI3-F2-B
3265
Octal Buffer/Line Driver with 3-STATE Outputs | IC BUF NON-INVERT 5.5V 20TSSOP
221
FERRITE BEAD 60 OHM 1210 1LN
550