Search
Filters

STTH5L06RL

Part No :
STTH5L06RL
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 5A DO201AD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,099 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Win Source Part Number 106050-STTH5L06RL
Reverse Recovery Time (trr) 95ns
The STMicroelectronics STTH5L06RL is a Standard diodes, encapsulated in DO-201AD Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 5A, separately. The highest operating temperature of the STTH5L06RL is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Win Source Part Number 106050-STTH5L06RL
Reverse Recovery Time (trr) 95ns
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5L06RL
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
STTH5L06RL Price

STTH5L06RL Datasheet
STTH5L06RL Application

STTH5L06RL Replacement
STTH5L06RL Pdf

STTH5L06RL Pinout
STTH5L06RL Image

STTH5L06RL Picture
STTH5L06RL In Stock

STTH5L06RL Distributor
STTH5L06RL Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 0.5A 8SOIC
171
POWER GOOD FAST-TRANSIENT RESPONSE 7.5-A LOW-DROPOUT VOLTAGE REGULATORS
32
Dual/Quad Low Power Precision, Picoamp Input Op Amps
524
IC MCU 32BIT 192KB FLASH 64LQFP
385
23 ns and 65 ns Low Voltage Comparators
5
IC SINGLE GATE DRIVER 50A
100
Three-Channel Class AB Audio Power Amplifier IC 40 W + 40 W + 40 W
4
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
10
8-Channel Latchable Multiplexers
15

Top Sellers