We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH5R06B-TR

Part No : STTH5R06B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,959 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031583-STTH5R06B-TR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH5R06B-TR is a Standard diodes, encapsulated in D-Pak Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 5A, separately. The highest operating temperature of the STTH5R06B-TR is 175°C (Max). It can deliver 5A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031583-STTH5R06B-TR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5R06B-TR
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
STTH5R06B-TR Price

STTH5R06B-TR Datasheet
STTH5R06B-TR Application

STTH5R06B-TR Replacement
STTH5R06B-TR Pdf

STTH5R06B-TR Pinout
STTH5R06B-TR Image

STTH5R06B-TR Picture
STTH5R06B-TR In Stock

STTH5R06B-TR Distributor
STTH5R06B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
ICL 10 OHM 20% 3.7A 15MM
50
High-Frequency Amplifier Transistor
8400
XFRMR BALUN RF 2.4GHZ SMD
3965
MOSFET N-CH 75V 100A TO220-3
9750
TVS DIODE 5VWM 15VC 0603
169
TRANS NPN 50V 1A SOT-89
29374
Logic Controlled Regulator  | IC REG LDO 12V/5V TO220-5
197