Search
Filters

STTH5R06D

Part No :
STTH5R06D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 5A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
85+
$0.623
$52.955
190+
$0.528
$100.320
295+
$0.512
$151.040
405+
$0.496
$200.880
525+
$0.480
$252.000
695+
$0.432
$300.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,212 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038246-STTH5R06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH5R06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 5A, separately. The highest operating temperature of the STTH5R06D is 175°C (Max). It can deliver 5A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038246-STTH5R06D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5R06D
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
STTH5R06D Price

STTH5R06D Datasheet
STTH5R06D Application

STTH5R06D Replacement
STTH5R06D Pdf

STTH5R06D Pinout
STTH5R06D Image

STTH5R06D Picture
STTH5R06D In Stock

STTH5R06D Distributor
STTH5R06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE PNP TRANSISTOR MINI MOLD 
4800
CMOS PWM step-up DC/DC converter
200
500mW SOD-123 SURFACE MOUNT Flat Lead Surface Mount Plastic Package Zener Voltage Regulators
3900
Silicon N Channel MOS FET High Speed Power Switching
164
CMC 500MA 4LN 200 OHM TH / Common Mode Chokes Quad 10.9uH 200Ohm 20MHz to 300MHz 0.5A 0.25Ohm DCR Thru-Hole Tube
25
IC LIN DETECTOR 6GHZ 40BD SMD
341

Top Sellers