We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH5R06DJF-TR

Part No : STTH5R06DJF-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A POWERFLAT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 630 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042954-STTH5R06DJF-TR
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH5R06DJF-TR is a Standard diodes, encapsulated in PowerFlat (5x6) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2V @ 5A, separately. The highest operating temperature of the STTH5R06DJF-TR is 175°C (Max). It can deliver 5A average rectified current and 60μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 042954-STTH5R06DJF-TR
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5R06DJF-TR
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
STTH5R06DJF-TR Price

STTH5R06DJF-TR Datasheet
STTH5R06DJF-TR Application

STTH5R06DJF-TR Replacement
STTH5R06DJF-TR Pdf

STTH5R06DJF-TR Pinout
STTH5R06DJF-TR Image

STTH5R06DJF-TR Picture
STTH5R06DJF-TR In Stock

STTH5R06DJF-TR Distributor
STTH5R06DJF-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
256/512/1K/2K/4K x 9 Asynchronous FIFO
1
10-bit 50MSPS RGB 3-channel D/A Converter
10
DMOS 1A Low-Dropout Regulator
10
IC POT DGTL 200K 256POS 14-TSSOP
79
Precision Monolithic Quad SPST Low-Voltage CMOS Analog Switches
1226
TRANS NPN 160V 0.6A SMT
366