Search
Filters

STTH5R06FP

Part No :
STTH5R06FP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 23,574 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054035-STTH5R06FP
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH5R06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 5A, separately. The highest operating temperature of the STTH5R06FP is 175°C (Max). It can deliver 5A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054035-STTH5R06FP
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5R06FP
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
STTH5R06FP Price

STTH5R06FP Datasheet
STTH5R06FP Application

STTH5R06FP Replacement
STTH5R06FP Pdf

STTH5R06FP Pinout
STTH5R06FP Image

STTH5R06FP Picture
STTH5R06FP In Stock

STTH5R06FP Distributor
STTH5R06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 400KHZ 8SOIC
1116
FIXED IND 39UH 950MA 140 MOHM TH
10150
Precision Micropower Shunt Voltage Reference
1607
TVS DIODE 9VWM 15.4VC SMPC
300
DIODE ARRAY GP 200V 30A TO247AD / Diode Switching 200V 60A 3-Pin(3+Tab) TO-247 Tube
32
CD DIGITAL SIGNAL PROCESSOR WITH BUILT-IN DIGITAL SERV
79

Top Sellers