We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH5R06G-TR

Part No : STTH5R06G-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,823 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054393-STTH5R06G-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH5R06G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 2.9V @ 5A, separately. The highest operating temperature of the STTH5R06G-TR is 175°C (Max). It can deliver 5A average rectified current and 20μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054393-STTH5R06G-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5R06G-TR
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
STTH5R06G-TR Price

STTH5R06G-TR Datasheet
STTH5R06G-TR Application

STTH5R06G-TR Replacement
STTH5R06G-TR Pdf

STTH5R06G-TR Pinout
STTH5R06G-TR Image

STTH5R06G-TR Picture
STTH5R06G-TR In Stock

STTH5R06G-TR Distributor
STTH5R06G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
8CH LOW SATURATION SINK DRIVER
37
IC REG MULTI CONFIG ISO 8SMD
787
CAP TANT 100UF 10V 20% 1411
17
HIGH CMR, 10 Mbps OPEN COLLECTOR OUTPUT TYPE 8-PIN SSOP (SO-8) HIGH-SPEED PHOTOCOUPLER
2250
CONN HOUSING EH 5POS 2.5MM CRIMP
2
Schottky Barrier Diodes (SBD)
3900
3-V TO 6-V INPUT, 6-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT™)
89