We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH6006W

Part No : STTH6006W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 60A DO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.374
$54.960
90+
$1.163
$104.670
135+
$1.127
$152.145
185+
$1.092
$202.020
240+
$1.057
$253.680
320+
$0.951
$304.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,344 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 038486-STTH6006W
Operating Temperature - Junction 175°C (Max)
Case / Package DO-247
Mounting Through Hole
Current - Reverse Leakage @ Vr 50μA @ 600V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 60A
Current - Average Rectified (Io) 60A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH6006W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 60A, separately. The highest operating temperature of the STTH6006W is 175°C (Max). It can deliver 60A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 45 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 038486-STTH6006W
Operating Temperature - Junction 175°C (Max)
Case / Package DO-247
Mounting Through Hole
Current - Reverse Leakage @ Vr 50μA @ 600V
Reverse Recovery Time (trr) 85ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 60A
Current - Average Rectified (Io) 60A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH6006W
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
STTH6006W Price

STTH6006W Datasheet
STTH6006W Application

STTH6006W Replacement
STTH6006W Pdf

STTH6006W Pinout
STTH6006W Image

STTH6006W Picture
STTH6006W In Stock

STTH6006W Distributor
STTH6006W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 60KB FLASH 52LQFP
IC 12B 165MSPS IOUT D/A 28-SOIC
261
20W+20W Class-D Speaker Amplifier for Digital Input with built-in DSP
111
5V Low Power RS-485 / RS-422 Differential Bus Transceiver
IC CLOCK DRIVER 1.8V LP 52-BGA
984
TVS DIODE 185VWM 328VC DO201AE
400
Quad 7 ns Single Supply Comparator | IC COMPARATOR QUAD 7NS 16-SOIC
1