Search
Filters

STTH6010W

Part No :
STTH6010W
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1KV 60A DO247
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
20+
€2.9500
€58.989
40+
€2.4960
€99.822
60+
€2.4200
€145.195
80+
€2.3440
€187.541
100+
€2.2690
€226.861
135+
€2.0420
€275.624
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,199 pieces can ship immediately
MOQ: 20 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1000V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054036-STTH6010W
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT60DQ100BG;  STTH75S12W;  60EPS10; 
The STMicroelectronics STTH6010W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 2V @ 60A, separately. The highest operating temperature of the STTH6010W is 175°C (Max). It can deliver 60A average rectified current and 20μA @ 1000V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1000V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054036-STTH6010W
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
APT60DQ100BG;  STTH75S12W;  60EPS10; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH6010W
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
STTH6010W Price

STTH6010W Datasheet
STTH6010W Application

STTH6010W Replacement
STTH6010W Pdf

STTH6010W Pinout
STTH6010W Image

STTH6010W Picture
STTH6010W In Stock

STTH6010W Distributor
STTH6010W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
1
1 Megabit 128K x 8 Paged CMOS E2PROM
2
IC OPAMP GP 400MHZ 14DIP
101
IC TXRX RS485/RS422 8-SOIC
5326
CAP CER 33PF 3KV C0G/NP0 1808
190
IC RTC CLK/CALENDAR I2C 8TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 8-Pin TSSOP T/R
2

Top Sellers