We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH60L06W

Part No : STTH60L06W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 60A DO247
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.169
€47.534
35+
€2.681
€93.839
55+
€2.600
€143.006
75+
€2.519
€188.933
95+
€2.437
€231.534
125+
€2.194
€274.275
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 452 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 67 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 037729-STTH60L06W
Operating Temperature - Junction 175°C (Max)
Case / Package DO-247
Mounting Through Hole
Current - Reverse Leakage @ Vr 50μA @ 600V
Reverse Recovery Time (trr) 105ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.55V @ 60A
Current - Average Rectified (Io) 60A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH60L06W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.55V @ 60A, separately. The highest operating temperature of the STTH60L06W is 175°C (Max). It can deliver 60A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 67 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 037729-STTH60L06W
Operating Temperature - Junction 175°C (Max)
Case / Package DO-247
Mounting Through Hole
Current - Reverse Leakage @ Vr 50μA @ 600V
Reverse Recovery Time (trr) 105ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.55V @ 60A
Current - Average Rectified (Io) 60A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH60L06W
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
STTH60L06W Price

STTH60L06W Datasheet
STTH60L06W Application

STTH60L06W Replacement
STTH60L06W Pdf

STTH60L06W Pinout
STTH60L06W Image

STTH60L06W Picture
STTH60L06W In Stock

STTH60L06W Distributor
STTH60L06W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
OPTOISO 5.3KV TRANS W/BASE 6DIP
1
IC 2DRVR/2RCVR RS232 5V 16-SOIC
350
IC DRVR/RCVR RS-232 1-CH 16TSSOP
8042
Integrated Processor Companion with Memory
8
Lithium-Ion Secondary Batteries Power Management Switches Notebook PCs
9442