We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH60P03SW

Part No : STTH60P03SW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 300V 60A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,134 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 300V
Mounting Through Hole
Case / Package TO-247-3
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054037-STTH60P03SW
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH60P03SW is a Standard diodes, encapsulated in TO-247-3 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 300V and 1.5V @ 30A, separately. The highest operating temperature of the STTH60P03SW is 175°C (Max). It can deliver 60A average rectified current and 100μA @ 300V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 300V
Mounting Through Hole
Case / Package TO-247-3
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054037-STTH60P03SW
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH60P03SW
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
STTH60P03SW Price

STTH60P03SW Datasheet
STTH60P03SW Application

STTH60P03SW Replacement
STTH60P03SW Pdf

STTH60P03SW Pinout
STTH60P03SW Image

STTH60P03SW Picture
STTH60P03SW In Stock

STTH60P03SW Distributor
STTH60P03SW Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
LOW VOLTAGE DUART WITH POWERSAVE
7
P-CHANNEL ENHANCEMENT MODE MOSFET
839
40 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
199
IC I/O ACCELERATOR PCI 176QFP
100
IC D-TYPE POS TRG DUAL 14SSOP
26
Single Channel, High Speed Optocouplers | OPTOISOLATOR 5KV TRANS 8DIP
1046
CAP CER 0.022UF 10V X5R 0201
30000