We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH60R04W

Part No : STTH60R04W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 60A DO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,970 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 60μA @ 400V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 212413-STTH60R04W
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH60R04W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.5V @ 60A, separately. The highest operating temperature of the STTH60R04W is -40°C to 175°C. It can deliver 60A average rectified current and 60μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 60μA @ 400V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 212413-STTH60R04W
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH60R04W
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
STTH60R04W Price

STTH60R04W Datasheet
STTH60R04W Application

STTH60R04W Replacement
STTH60R04W Pdf

STTH60R04W Pinout
STTH60R04W Image

STTH60R04W Picture
STTH60R04W In Stock

STTH60R04W Distributor
STTH60R04W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
EVAL MODULE FOR SN65HVD255D
17
DIODE ZENER ARRAY 4.3V SOT663
450
2:1 HDMI SWITCH W/ EQ CIRCUIT
519
SURFACE MOUNT SILICON BRIDGE RECTIFIER
180
3.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
375
TOSHIBA Thyristor Silicon Planar Type
350