We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH61W04SW

Part No : STTH61W04SW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 60A TO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.35V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting Through Hole
Case / Package TO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212414-STTH61W04SW
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH61W04SW is a Standard diodes, encapsulated in TO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.35V @ 60A, separately. The highest operating temperature of the STTH61W04SW is 175°C (Max). It can deliver 60A average rectified current and 20μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.35V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting Through Hole
Case / Package TO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212414-STTH61W04SW
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH61W04SW
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
STTH61W04SW Price

STTH61W04SW Datasheet
STTH61W04SW Application

STTH61W04SW Replacement
STTH61W04SW Pdf

STTH61W04SW Pinout
STTH61W04SW Image

STTH61W04SW Picture
STTH61W04SW In Stock

STTH61W04SW Distributor
STTH61W04SW Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 1A DPAK
250
256K x 24 6Mb Asynchronous SRAM
6
Advanced LinCMOSE RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
12
Surface Mount Fast Recovery Rectifiers
6751
PTC RESETTABLE 250MA 24V RAD
835
IC XMITTER HDMI/DVI 49-WLCSP
2612