We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH8006W

Part No : STTH8006W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 80A DO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 55 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 80A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 80A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212415-STTH8006W
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH8006W is a Standard diodes, encapsulated in DO-247 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.6V @ 80A, separately. The highest operating temperature of the STTH8006W is 175°C (Max). It can deliver 80A average rectified current and 50μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 80A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 80A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 212415-STTH8006W
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8006W
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
STTH8006W Price

STTH8006W Datasheet
STTH8006W Application

STTH8006W Replacement
STTH8006W Pdf

STTH8006W Pinout
STTH8006W Image

STTH8006W Picture
STTH8006W In Stock

STTH8006W Distributor
STTH8006W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
FIXED IND 12NH 500MA 140 MOHM
15303
200WATTS TRANSIENT VOLTAGE SUPPRESSOR 5.0 TO 170 VOLTS
1800
IC MONITOR TRPL SPPLY PREC 8MSOP
IC OPAMP GP 150MHZ 8SO
184
IC RTC CLK/CALENDAR SER 8-SOIC
150
IC REG BUCK ADJ 2A SYNC
2000
IC FPGA 315 I/O 484FBGA
205