Search
Filters

STTH802CT

Part No :
STTH802CT
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 4A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,074 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 042955-STTH802CT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The STTH802CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 4A ,respectively. The average value of the forward current is 4A. Its reverse leakage current is typically 4μA @ 200V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 042955-STTH802CT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH802CT
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
STTH802CT Price

STTH802CT Datasheet
STTH802CT Application

STTH802CT Replacement
STTH802CT Pdf

STTH802CT Pinout
STTH802CT Image

STTH802CT Picture
STTH802CT In Stock

STTH802CT Distributor
STTH802CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC INVERTER DUAL 4-INPUT 20SOIC
35
FIXED IND 100NH 220MA 680 MOHM
366
SAW filter WCDMA/UMTS Band VII
5969
RES SMD 100K OHM 0.1% 1/10W 0805
1500
NTC THERMISTOR 2.2K OHM 5% 0805
473
TRANS PREBIAS NPN 0.1W SSM
19167
TRANS PREBIAS PNP 200MW SOT23-3
1800
Multilayer Chip Inductors
1650

Top Sellers