Search
Filters

STTH802D

Part No :
STTH802D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
75+
€0.632
€47.393
170+
€0.535
€90.931
260+
€0.519
€134.906
355+
€0.503
€178.512
460+
€0.487
€223.942
610+
€0.438
€267.107
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,297 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038054-STTH802D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH802D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.05V @ 8A, separately. The highest operating temperature of the STTH802D is 175°C (Max). It can deliver 8A average rectified current and 6μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038054-STTH802D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH802D
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
STTH802D Price

STTH802D Datasheet
STTH802D Application

STTH802D Replacement
STTH802D Pdf

STTH802D Pinout
STTH802D Image

STTH802D Picture
STTH802D In Stock

STTH802D Distributor
STTH802D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
1K Microwire Compatible Serial EEPROM | IC EEPROM 1K SPI 2MHZ 8SOIC
19
DIODE ZENER 12V 500MW DO35
154
FUSE GLASS 3A 250VAC 2AG
100
Broadband CATV Single Ended 3-Way Active Splitter 50 - 1100 MHz
100
RENESAS MCU R8C FAMILY / R8C/Lx SERIES
60
Energy-Efficient, Off-Line Switcher With Enhanced Peak Power Performance
10
High Speed, +3.3V Quad RS-422 Differential Line Driver
677
1.5A ULTRA LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR
3000

Top Sellers