Search
Filters

STTH802G-TR

Part No :
STTH802G-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,737 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031584-STTH802G-TR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH802G-TR is a Standard diodes, encapsulated in D2PAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.05V @ 8A, separately. The highest operating temperature of the STTH802G-TR is 175°C (Max). It can deliver 8A average rectified current and 6μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031584-STTH802G-TR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH802G-TR
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
STTH802G-TR Price

STTH802G-TR Datasheet
STTH802G-TR Application

STTH802G-TR Replacement
STTH802G-TR Pdf

STTH802G-TR Pinout
STTH802G-TR Image

STTH802G-TR Picture
STTH802G-TR In Stock

STTH802G-TR Distributor
STTH802G-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OP AMP 8DIP
1670
IC VREF SERIES 3.3V SOT23-6
87
MAX15462A DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Kit / EVAL BOARD FOR MAX15462
12
IC INVERTER HEX 14TSSOP
585
Low-Power Dual PLLatinum Frequency Synthesizers
1
2 Phase Half Wave BLDC Motor Driver
94
IC CTRLR SMPS DUAL 20WQFN
85
SMT Power Inductors – DO1813H Series
700
Inductor RF Chip Unshielded Wirewound 0.33uH 2% 100MHz 25Q-Factor Ceramic 0.1A 3.89Ohm DCR 0603 Automotive T/R / Chip Inductors - 0603CS (1608)
2034

Top Sellers