We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH802G

Part No : STTH802G
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 8A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054394-STTH802G
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH802G is a Standard diodes, encapsulated in D2PAK Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.05V @ 8A, separately. The highest operating temperature of the STTH802G is 175°C (Max). It can deliver 8A average rectified current and 6μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054394-STTH802G
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH802G
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
STTH802G Price

STTH802G Datasheet
STTH802G Application

STTH802G Replacement
STTH802G Pdf

STTH802G Pinout
STTH802G Image

STTH802G Picture
STTH802G In Stock

STTH802G Distributor
STTH802G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
400 MSPS 14-Bit, 1.8 V CMOS Direct Digital Synthesizer
4
TRANS NPN 100V 3A DPAK
31
20V P-Channel MOSFET
396
IC FPGA 346 I/O 484FBGA
1